High Performance Instrumentation, 1 Pair 14AWG (42x30) Tinned Copper, PVC-NYL Insulation E2 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 9343 |
| Product Name | High Perform Instr, 1 Pr #14 Str TC, PVC-NYL Ins E2, OS, Blk PVC Jkt, 600V TC |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |