Belden Inc. Multiple Conductor Cables 9343 010500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2294-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2294-ND
Multiple Conductor Cables BEL2294-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 14 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 600V Black; Cable Shielding Belden - 03F6032 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 600V Black; Cable Shielding Belden
03F6032
Shielded Multipair Cable 1Pr 500Ft 600V Black; Cable Shielding Belden 03F6032
SHIELDED MULTIPAIR CABLE 1PR 500FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL2294-ND 03F6032
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 600V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details