Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement 934259101

Description
TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement - 71AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement
71AC1042
Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement 71AC1042
TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1042
Product Name Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Stacking Shrouded Banana Plug Jumper, 18 AWG PVC Test Lead - 9902 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details