Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm Banana Plug, Black; Test Connector Type A Hirschmann Test And Measurement 934259100

Description
TEST LEAD, PROBE-4MM BANANA PLUG, BLACK; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM BANANA PLUG, BLACK; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm Banana Plug, Black; Test Connector Type A Hirschmann Test And Measurement - 71AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm Banana Plug, Black; Test Connector Type A Hirschmann Test And Measurement
71AC1041
Test Lead, Probe-4Mm Banana Plug, Black; Test Connector Type A Hirschmann Test And Measurement 71AC1041
TEST LEAD, PROBE-4MM BANANA PLUG, BLACK; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM BANANA PLUG, BLACK; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1041
Product Name Test Lead, Probe-4Mm Banana Plug, Black; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
X100W Mini-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - 703W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details