Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 934258100

Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1039
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1039
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1039
Product Name Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details