Belden Inc. Multiple Conductor Cables 9342 010500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2292-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2292-ND
Multiple Conductor Cables BEL2292-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 16Awg, 500Ft, 600V, Black; Cable Shielding Belden - 03F6029 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 16Awg, 500Ft, 600V, Black; Cable Shielding Belden
03F6029
Shielded Cable Multipair, 1Pair, 16Awg, 500Ft, 600V, Black; Cable Shielding Belden 03F6029
SHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 500FT, 600V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 500FT, 600V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL2292-ND 03F6029
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 16Awg, 500Ft, 600V, Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers