Belden Inc. Multiple Conductor Cables 9342 0101000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2291-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2291-ND
Multiple Conductor Cables BEL2291-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-93420101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-93420101000-DS-ND
Multiple Conductor Cables 135-93420101000-DS-ND
CABLE 2COND 16AWG BLK SHLD FOOT

CABLE 2COND 16AWG BLK SHLD FOOT

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden - 03F6030 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden
03F6030
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden 03F6030
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL2291-ND 03F6030
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details