Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement 934176102

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement - 71AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement
71AC1025
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement 71AC1025
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1025
Product Name Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products