Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Black, 2M; Test Connector Type A Hirschmann Test And Measurement 934176100

Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Black, 2M; Test Connector Type A Hirschmann Test And Measurement - 71AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Black, 2M; Test Connector Type A Hirschmann Test And Measurement
71AC1023
Test Lead, 4Mm Banana Plug, Black, 2M; Test Connector Type A Hirschmann Test And Measurement 71AC1023
TEST LEAD, 4MM BANANA PLUG, BLACK, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLACK, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1023
Product Name Test Lead, 4Mm Banana Plug, Black, 2M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details