Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 1M; Test Connector Type A Hirschmann Test And Measurement 934174102

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1020 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1020
Test Lead, 4Mm Banana Plug, Blue, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1020
TEST LEAD, 4MM BANANA PLUG, BLUE, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1020
Product Name Test Lead, 4Mm Banana Plug, Blue, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details