Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green, 500Mm; Test Connector Type A Hirschmann Test And Measurement 934172104

Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 500MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:500mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 500MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:500mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC1017 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC1017
Test Lead, 4Mm Banana Plug, Green, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC1017
TEST LEAD, 4MM BANANA PLUG, GREEN, 500MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:500mm; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN, 500MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:500mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1017
Product Name Test Lead, 4Mm Banana Plug, Green, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Retractable Shrouded Stacking Banana Plug Jumper Test Lead, 18 AWG PVC - 9947 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details