The Test Lead, 4Mm Banana Plug, Black, 500Mm is designed for high-voltage applications with a rated voltage of AC/DC 1000 V and a current rating of 16 A. It features a highly flexible, double insulated stranded lead made from silicone, ensuring high-temperature resistance and durability. The lead is equipped with nickel-plated copper beryllium contact springs for reliable connectivity and has a shatter-proof grip sleeve. With a cable length of 500 mm and a conductor size of 1 mm², this test lead meets the standards set by IEC 61010 for measurement categories up to CAT III. The product also includes a built-in color indicator to easily identify insulation damage. The operating temperature range is from -15 °C to +70 °C, making it suitable for various environmental conditions.
TEST LEAD, 4MM BANANA PLUG, BLACK, 500MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:500mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71AC1013 |
| Product Name | Test Lead, 4Mm Banana Plug, Black, 500Mm; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 1000 volts |