Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement 934169102

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement - 71AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement
71AC1010
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement 71AC1010
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1010
Product Name Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BMF.0M.100.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug connector - NPQH-D-Q14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details