Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 500Mm; Test Connector Type A Hirschmann Test And Measurement 934168102

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 500MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead LengthRoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 500MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead LengthRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, 4Mm Banana Plug, Blue, 500Mm is designed for use in test and measurement applications. It features a 4 mm diameter safety connector at each end, allowing for stackable connections. The lead is constructed from highly flexible silicone material, ensuring durability and high-temperature resistance. It has a rated voltage of 1000 V AC/DC and a current rating of 16 A, making it suitable for various electrical testing environments. The cable length is 500 mm, and it includes a built-in color indicator for easy identification of insulation damage. The product complies with IEC 61010 standards and has a contact resistance of 8.5 mOhm.

Datasheet Summary
Powered by GS/AI

The Test Lead, 4Mm Banana Plug, Blue, 500Mm is designed for use in test and measurement applications. It features a 4 mm diameter safety connector at each end, allowing for stackable connections. The lead is constructed from highly flexible silicone material, ensuring durability and high-temperature resistance. It has a rated voltage of 1000 V AC/DC and a current rating of 16 A, making it suitable for various electrical testing environments. The cable length is 500 mm, and it includes a built-in color indicator for easy identification of insulation damage. The product complies with IEC 61010 standards and has a contact resistance of 8.5 mOhm.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC1005
Test Lead, 4Mm Banana Plug, Blue, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC1005
TEST LEAD, 4MM BANANA PLUG, BLUE, 500MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead LengthRoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 500MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead LengthRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1005
Product Name Test Lead, 4Mm Banana Plug, Blue, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-9902-80RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Approvals RoHS Compliant
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details