Hirschmann™, A BELDEN BRAND Test Lead, Pin Skt-4Mm Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 934160101

Description
TEST LEAD, PIN SKT-4MM BANANA PLUG, 1M; Test Connector Type A:0.64mm Square Pin Socket; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PIN SKT-4MM BANANA PLUG, 1M; Test Connector Type A:0.64mm Square Pin Socket; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Pin Skt-4Mm Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement - 97K4166 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Pin Skt-4Mm Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
97K4166
Test Lead, Pin Skt-4Mm Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 97K4166
TEST LEAD, PIN SKT-4MM BANANA PLUG, 1M; Test Connector Type A:0.64mm Square Pin Socket; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Current Rating:3A RoHS Compliant: Yes

TEST LEAD, PIN SKT-4MM BANANA PLUG, 1M; Test Connector Type A:0.64mm Square Pin Socket; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 97K4166
Product Name Test Lead, Pin Skt-4Mm Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Meter Pin Plug, 20 AWG PVC Coil Cord Test Lead - 60634C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details