Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm Banana Plug, Blue; Test Connector Type A Hirschmann Test And Measurement 934159102

Description
TEST LEAD, PROBE-4MM BANANA PLUG, BLUE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM BANANA PLUG, BLUE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm Banana Plug, Blue; Test Connector Type A Hirschmann Test And Measurement - 71AC1002 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm Banana Plug, Blue; Test Connector Type A Hirschmann Test And Measurement
71AC1002
Test Lead, Probe-4Mm Banana Plug, Blue; Test Connector Type A Hirschmann Test And Measurement 71AC1002
TEST LEAD, PROBE-4MM BANANA PLUG, BLUE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM BANANA PLUG, BLUE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1002
Product Name Test Lead, Probe-4Mm Banana Plug, Blue; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to Lead Only, 18 AWG PVC Test Lead - 613XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details