Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement 934159101

Description
TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement - 71AC1001 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement
71AC1001
Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement 71AC1001
TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM BANANA PLUG, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1001
Product Name Test Lead, Probe-4Mm Banana Plug, Red; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Pin Tip Probe to 0.080” Pin Plug, 18 AWG PVC Test Lead - 660 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details