Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 934158101

Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC0999
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC0999
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0999
Product Name Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Plug connector - NPQH-D-S12-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details