Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 934158100

Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC0998 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC0998
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC0998
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0998
Product Name Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202YEL-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details