Hirschmann™, A BELDEN BRAND Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement 934156101

Description
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement - 07AH7412 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement
07AH7412
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement 07AH7412
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH7412
Product Name Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details