Hirschmann™, A BELDEN BRAND Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement 934156100

Description
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement - 07AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement
07AH7411
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement 07AH7411
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH7411
Product Name Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details