Hirschmann™, A BELDEN BRAND Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement 934155100

Description
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes
Description
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement - 07AH7409 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement
07AH7409
Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement 07AH7409
TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

TEST LEAD, TEST TIP PROBE-BANANA PLUG; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH7409
Product Name Test Lead, Test Tip Probe-Banana Plug; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - TE-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details