Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, White, Ma 260; Gender Hirschmann Test And Measurement 934100707

Description
TEST PLUG, 4MM, WHITE, MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, WHITE, MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, White, Ma 260; Gender Hirschmann Test And Measurement - 20T9389 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, White, Ma 260; Gender Hirschmann Test And Measurement
20T9389
Test Plug, 4Mm, White, Ma 260; Gender Hirschmann Test And Measurement 20T9389
TEST PLUG, 4MM, WHITE, MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes

TEST PLUG, 4MM, WHITE, MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9389
Product Name Test Plug, 4Mm, White, Ma 260; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers