Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Green, Kun; Gender Hirschmann Test And Measurement 934100704

Description
TEST PLUG, 4MM, GREEN, KUN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, GREEN, KUN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Green, Kun; Gender Hirschmann Test And Measurement - 20T9386 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Green, Kun; Gender Hirschmann Test And Measurement
20T9386
Test Plug, 4Mm, Green, Kun; Gender Hirschmann Test And Measurement 20T9386
TEST PLUG, 4MM, GREEN, KUN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

TEST PLUG, 4MM, GREEN, KUN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9386
Product Name Test Plug, 4Mm, Green, Kun; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products