Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Yellow, Ma 1; Gender Hirschmann Test And Measurement 934100703

Description
TEST PLUG, 4MM, YELLOW, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, YELLOW, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Yellow, Ma 1; Gender Hirschmann Test And Measurement - 20T9385 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Yellow, Ma 1; Gender Hirschmann Test And Measurement
20T9385
Test Plug, 4Mm, Yellow, Ma 1; Gender Hirschmann Test And Measurement 20T9385
TEST PLUG, 4MM, YELLOW, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes

TEST PLUG, 4MM, YELLOW, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Screw;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9385
Product Name Test Plug, 4Mm, Yellow, Ma 1; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details