Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Violet, Ma 1; Gender Hirschmann Test And Measurement 934100109

Description
TEST PLUG, 4MM, VIOLET, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, VIOLET, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Violet, Ma 1; Gender Hirschmann Test And Measurement - 20T9381 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Violet, Ma 1; Gender Hirschmann Test And Measurement
20T9381
Test Plug, 4Mm, Violet, Ma 1; Gender Hirschmann Test And Measurement 20T9381
TEST PLUG, 4MM, VIOLET, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

TEST PLUG, 4MM, VIOLET, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9381
Product Name Test Plug, 4Mm, Violet, Ma 1; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S03 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details