Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, White, Ma 1; Gender Hirschmann Test And Measurement 934100107

Description
TEST PLUG, 4MM, WHITE, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, WHITE, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, White, Ma 1; Gender Hirschmann Test And Measurement - 20T9380 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, White, Ma 1; Gender Hirschmann Test And Measurement
20T9380
Test Plug, 4Mm, White, Ma 1; Gender Hirschmann Test And Measurement 20T9380
TEST PLUG, 4MM, WHITE, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

TEST PLUG, 4MM, WHITE, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9380
Product Name Test Plug, 4Mm, White, Ma 1; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details