Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Grey, Ma 1; Gender Hirschmann Test And Measurement 934100106

Description
TEST PLUG, 4MM, GREY, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, GREY, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Grey, Ma 1; Gender Hirschmann Test And Measurement - 20T9379 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Grey, Ma 1; Gender Hirschmann Test And Measurement
20T9379
Test Plug, 4Mm, Grey, Ma 1; Gender Hirschmann Test And Measurement 20T9379
TEST PLUG, 4MM, GREY, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

TEST PLUG, 4MM, GREY, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9379
Product Name Test Plug, 4Mm, Grey, Ma 1; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details