Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Green, Las S G; Gender Hirschmann Test And Measurement 934100104

Description
TEST PLUG, 4MM, GREEN, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, GREEN, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Green, Las S G; Gender Hirschmann Test And Measurement - 92K5113 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Green, Las S G; Gender Hirschmann Test And Measurement
92K5113
Test Plug, 4Mm, Green, Las S G; Gender Hirschmann Test And Measurement 92K5113
TEST PLUG, 4MM, GREEN, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

TEST PLUG, 4MM, GREEN, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K5113
Product Name Test Plug, 4Mm, Green, Las S G; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details