Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Red , Las S G; Gender Hirschmann Test And Measurement 934100101

Description
TEST PLUG, 4MM, RED , LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, RED , LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Red , Las S G; Gender Hirschmann Test And Measurement - 92K5114 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Red , Las S G; Gender Hirschmann Test And Measurement
92K5114
Test Plug, 4Mm, Red , Las S G; Gender Hirschmann Test And Measurement 92K5114
TEST PLUG, 4MM, RED , LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

TEST PLUG, 4MM, RED , LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K5114
Product Name Test Plug, 4Mm, Red , Las S G; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details