Belden Inc. Multiple Conductor Cables 9341 010500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2290-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2290-ND
Multiple Conductor Cables BEL2290-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 18 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1 Pair, 18Awg, 500Ft, 600V, Black; Cable Shielding Belden - 03F6026 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1 Pair, 18Awg, 500Ft, 600V, Black; Cable Shielding Belden
03F6026
Shielded Cable Multipair, 1 Pair, 18Awg, 500Ft, 600V, Black; Cable Shielding Belden 03F6026
SHIELDED CABLE MULTIPAIR, 1 PAIR, 18AWG, 500FT, 600V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1 PAIR, 18AWG, 500FT, 600V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Multipair, 1 Pair, 18Awg, 152.4M; Cable Shielding Belden - 50AC8186 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 18Awg, 152.4M; Cable Shielding Belden
50AC8186
Shld Multipair, 1 Pair, 18Awg, 152.4M; Cable Shielding Belden 50AC8186
SHLD MULTIPAIR, 1 PAIR, 18AWG, 152.4M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 18AWG, 152.4M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK - 70005189 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK
70005189
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK 70005189
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK

TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL2290-ND 03F6026 50AC8186 70005189
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1 Pair, 18Awg, 500Ft, 600V, Black; Cable Shielding Belden Shld Multipair, 1 Pair, 18Awg, 152.4M; Cable Shielding Belden TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details