The Shielded Multipair Cable, 1 Pair, 1000Ft, 600V features 18 AWG stranded tinned copper conductors with twisted pairs and is insulated with PVC/Nylon. It includes a Beldfoil® shield providing 100% coverage and is encased in a PVC jacket with a nominal wall thickness of 0.047 inches. The cable has a nominal outer diameter of 0.274 inches and is designed for a maximum operating voltage of 600V RMS. This cable is suitable for a wide temperature range, from -30°C to +90°C in dry conditions and -30°C to +75°C in wet conditions. It has a maximum recommended current of 6 Amps per conductor at 30°C and a maximum pulling tension of 26 lbs. The cable is compliant with various standards, including NEC/(UL) specifications and EU directives, ensuring its suitability for various applications. The cable is also designed for burial and has sunlight resistance, making it versatile for different installation environments. The overall weight of the cable is 44 lbs per 1000 ft.
2 (1 Pair) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE, 1 PAIR, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL2289-ND | 03F6027 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable, 1 Pair, 1000Ft, 600V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |