Hirschmann™, A BELDEN BRAND Safety, Plug, 4Mm, Brown, Las S Ws; Gender Hirschmann Test And Measurement 934099105

Description
SAFETY, PLUG, 4MM, BROWN, LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SAFETY, PLUG, 4MM, BROWN, LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety, Plug, 4Mm, Brown, Las S Ws; Gender Hirschmann Test And Measurement - 20T9374 - Newark, An Avnet Company
Chicago, IL, United States
Safety, Plug, 4Mm, Brown, Las S Ws; Gender Hirschmann Test And Measurement
20T9374
Safety, Plug, 4Mm, Brown, Las S Ws; Gender Hirschmann Test And Measurement 20T9374
SAFETY, PLUG, 4MM, BROWN, LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SAFETY, PLUG, 4MM, BROWN, LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9374
Product Name Safety, Plug, 4Mm, Brown, Las S Ws; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details