Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 24A, Screw, Grn; Gender Hirschmann Test And Measurement 934099104

Description
CONN, BANANA, PLUG, 24A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 24A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 24A, Screw, Grn; Gender Hirschmann Test And Measurement - 97K2823 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 24A, Screw, Grn; Gender Hirschmann Test And Measurement
97K2823
Conn, Banana, Plug, 24A, Screw, Grn; Gender Hirschmann Test And Measurement 97K2823
CONN, BANANA, PLUG, 24A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

CONN, BANANA, PLUG, 24A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2823
Product Name Conn, Banana, Plug, 24A, Screw, Grn; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products