Hirschmann™, A BELDEN BRAND Safety, Plug, 4Mm, Yel, Mln; Gender Hirschmann Test And Measurement 934099103

Description
SAFETY, PLUG, 4MM, YEL, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SAFETY, PLUG, 4MM, YEL, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety, Plug, 4Mm, Yel, Mln; Gender Hirschmann Test And Measurement - 97K2825 - Newark, An Avnet Company
Chicago, IL, United States
Safety, Plug, 4Mm, Yel, Mln; Gender Hirschmann Test And Measurement
97K2825
Safety, Plug, 4Mm, Yel, Mln; Gender Hirschmann Test And Measurement 97K2825
SAFETY, PLUG, 4MM, YEL, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SAFETY, PLUG, 4MM, YEL, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2825
Product Name Safety, Plug, 4Mm, Yel, Mln; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details