Hirschmann™, A BELDEN BRAND Banana Test, Plug, 24A, 1Kv, Red; Gender Hirschmann Test And Measurement 934099101

Description
BANANA TEST, PLUG, 24A, 1KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA TEST, PLUG, 24A, 1KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Test, Plug, 24A, 1Kv, Red; Gender Hirschmann Test And Measurement - 97K2824 - Newark, An Avnet Company
Chicago, IL, United States
Banana Test, Plug, 24A, 1Kv, Red; Gender Hirschmann Test And Measurement
97K2824
Banana Test, Plug, 24A, 1Kv, Red; Gender Hirschmann Test And Measurement 97K2824
BANANA TEST, PLUG, 24A, 1KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA TEST, PLUG, 24A, 1KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2824
Product Name Banana Test, Plug, 24A, 1Kv, Red; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details