BANANA TEST, PLUG, 24A, 1KV, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97K2821 |
| Product Name | Banana Test, Plug, 24A, 1Kv, Black; Gender Hirschmann Test And Measurement |
| Gender | Male / Plug |