Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement 934098103

Description
SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement - 97K2820 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement
97K2820
Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement 97K2820
SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2820
Product Name Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers