Hirschmann™, A BELDEN BRAND Safety, Plug, 24A, Screw, Black; Gender Hirschmann Test And Measurement 934098100

Description
SAFETY, PLUG, 24A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SAFETY, PLUG, 24A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety, Plug, 24A, Screw, Black; Gender Hirschmann Test And Measurement - 97K2816 - Newark, An Avnet Company
Chicago, IL, United States
Safety, Plug, 24A, Screw, Black; Gender Hirschmann Test And Measurement
97K2816
Safety, Plug, 24A, Screw, Black; Gender Hirschmann Test And Measurement 97K2816
SAFETY, PLUG, 24A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

SAFETY, PLUG, 24A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2816
Product Name Safety, Plug, 24A, Screw, Black; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details