Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, White , Mal; Gender Hirschmann Test And Measurement 934097107

Description
SAFETY PLUG, 4MM, WHITE , MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, WHITE , MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, White , Mal; Gender Hirschmann Test And Measurement - 20T9372 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, White , Mal; Gender Hirschmann Test And Measurement
20T9372
Safety Plug, 4Mm, White , Mal; Gender Hirschmann Test And Measurement 20T9372
SAFETY PLUG, 4MM, WHITE , MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

SAFETY PLUG, 4MM, WHITE , MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9372
Product Name Safety Plug, 4Mm, White , Mal; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details