Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, Grey, Mal; Gender Hirschmann Test And Measurement 934097106

Description
SAFETY PLUG, 4MM, GREY, MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, GREY, MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, Grey, Mal; Gender Hirschmann Test And Measurement - 20T9371 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, Grey, Mal; Gender Hirschmann Test And Measurement
20T9371
Safety Plug, 4Mm, Grey, Mal; Gender Hirschmann Test And Measurement 20T9371
SAFETY PLUG, 4MM, GREY, MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

SAFETY PLUG, 4MM, GREY, MAL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9371
Product Name Safety Plug, 4Mm, Grey, Mal; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details