Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, Brown , Ma 260; Gender Hirschmann Test And Measurement 934097105

Description
SAFETY PLUG, 4MM, BROWN , MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, BROWN , MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, Brown , Ma 260; Gender Hirschmann Test And Measurement - 20T9370 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, Brown , Ma 260; Gender Hirschmann Test And Measurement
20T9370
Safety Plug, 4Mm, Brown , Ma 260; Gender Hirschmann Test And Measurement 20T9370
SAFETY PLUG, 4MM, BROWN , MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

SAFETY PLUG, 4MM, BROWN , MA 260; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9370
Product Name Safety Plug, 4Mm, Brown , Ma 260; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details