Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, Blue, Mln; Gender Hirschmann Test And Measurement 934097102

Description
SAFETY PLUG, 4MM, BLUE, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, BLUE, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, Blue, Mln; Gender Hirschmann Test And Measurement - 97K2812 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, Blue, Mln; Gender Hirschmann Test And Measurement
97K2812
Safety Plug, 4Mm, Blue, Mln; Gender Hirschmann Test And Measurement 97K2812
SAFETY PLUG, 4MM, BLUE, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

SAFETY PLUG, 4MM, BLUE, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2812
Product Name Safety Plug, 4Mm, Blue, Mln; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T14LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details