Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Grn, Kb; Gender Hirschmann Test And Measurement 934096104

Description
SOCKET, 4MM, SAFETY, GRN, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, GRN, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Grn, Kb; Gender Hirschmann Test And Measurement - 92K0769 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Grn, Kb; Gender Hirschmann Test And Measurement
92K0769
Socket, 4Mm, Safety, Grn, Kb; Gender Hirschmann Test And Measurement 92K0769
SOCKET, 4MM, SAFETY, GRN, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, GRN, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0769
Product Name Socket, 4Mm, Safety, Grn, Kb; Gender Hirschmann Test And Measurement
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details