Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Yel, Kb; Gender Hirschmann Test And Measurement 934096103

Description
SOCKET, 4MM, SAFETY, YEL, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, YEL, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Yel, Kb; Gender Hirschmann Test And Measurement - 92K0771 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Yel, Kb; Gender Hirschmann Test And Measurement
92K0771
Socket, 4Mm, Safety, Yel, Kb; Gender Hirschmann Test And Measurement 92K0771
SOCKET, 4MM, SAFETY, YEL, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, YEL, KB; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0771
Product Name Socket, 4Mm, Safety, Yel, Kb; Gender Hirschmann Test And Measurement
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products