Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Blue, Bug; Gender Hirschmann Test And Measurement 934096102

Description
SOCKET, 4MM, SAFETY, BLUE, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, BLUE, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Blue, Bug; Gender Hirschmann Test And Measurement - 92K0768 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Blue, Bug; Gender Hirschmann Test And Measurement
92K0768
Socket, 4Mm, Safety, Blue, Bug; Gender Hirschmann Test And Measurement 92K0768
SOCKET, 4MM, SAFETY, BLUE, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, BLUE, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0768
Product Name Socket, 4Mm, Safety, Blue, Bug; Gender Hirschmann Test And Measurement
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details