Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Red, Bug; Gender Hirschmann Test And Measurement 934096101

Description
SOCKET, 4MM, SAFETY, RED, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, RED, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Red, Bug; Gender Hirschmann Test And Measurement - 92K0770 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Red, Bug; Gender Hirschmann Test And Measurement
92K0770
Socket, 4Mm, Safety, Red, Bug; Gender Hirschmann Test And Measurement 92K0770
SOCKET, 4MM, SAFETY, RED, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, RED, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0770
Product Name Socket, 4Mm, Safety, Red, Bug; Gender Hirschmann Test And Measurement
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details