Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934090101

Description
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0995 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0995
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0995
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0995
Product Name Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.030″ Dia. Socket to 0.080″ Pin Plug , 22 AWG PVC Test Lead - 9862 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details