Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934090100

Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:250mm;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:250mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0994
Test Lead, 4Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0994
TEST LEAD, 4MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:250mm;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:250mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0994
Product Name Test Lead, 4Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

XR Mini-Hook to Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 632XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details