Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement 934089102

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement - 71AC0991 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement
71AC0991
Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement 71AC0991
TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 2M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0991
Product Name Test Lead, 4Mm Banana Plug, Blue, 2M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-F-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details